PCE Instruments / PCE Americas Inc. Temperature Sensor PCE-P18L

Description
converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of thetemperature sensor are the characteristics of this instrument. The measurement of the temperature and humidity is via a semiconductor component. Internally, the physical quantities to be measured are converted toa 4 ... 20 mA standard signal. The power of this measuring instrument isconnected to a DC voltage into a current loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditi ons.
Request a Quote
Description
converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of thetemperature sensor are the characteristics of this instrument. The measurement of the temperature and humidity is via a semiconductor component. Internally, the physical quantities to be measured are converted toa 4 ... 20 mA standard signal. The power of this measuring instrument isconnected to a DC voltage into a current loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditi ons.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Temperature Sensor
PCE-P18L
Temperature Sensor PCE-P18L
converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of thetemperature sensor are the characteristics of this instrument. The measurement of the temperature and humidity is via a semiconductor component. Internally, the physical quantities to be measured are converted toa 4 ... 20 mA standard signal. The power of this measuring instrument isconnected to a DC voltage into a current loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditi ons.

converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of thetemperature sensor are the characteristics of this instrument. The measurement of the temperature and humidity is via a semiconductor component. Internally, the physical quantities to be measured are converted toa 4 ... 20 mA standard signal. The power of this measuring instrument isconnected to a DC voltage into a current loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditions.

Supplier's Site
Humidity Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Humidity Sensor
PCE-P18L
Humidity Sensor PCE-P18L
Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of the humidity sensor are the characteristics of this instrument. The measurement of the temperature and humidity is via a semiconductor component. Internally, the physical quantities to be measured are converted toa 4 ... 20 mA standard signal. The power of this measuring instrument isconnected to a DC voltage into a current loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditi ons.

Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of the humidity sensor are the characteristics of this instrument. The measurement of the temperature and humidity is via a semiconductor component. Internally, the physical quantities to be measured are converted toa 4 ... 20 mA standard signal. The power of this measuring instrument isconnected to a DC voltage into a current loop and is thus ideally suited fordisplayswith transmitter power supply. But it can also be connected to the paperless recorder for long-term monitoring of environmentalconditions.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters Moisture Meters
Product Number PCE-P18L PCE-P18L
Product Name Temperature Sensor Humidity Sensor
Variables Measured Relative Humidity; Temperature Relative Humidity; Temperature
Form Factor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details