PCE Instruments / PCE Americas Inc. Multifunction Moisture Meter PCE-MMK 1

Description
PCE-MMK 1 is a portable handheld digital moisture meter used to measure the moisture content of wood, paper, textiles, concrete and other building materials. This multifunction moisture meter also measures ambient temperature and ambient relative humidity. Ideal for quality control and incoming goods inspections, this multipurpose moisture analyzer comes with short and long insertion needles as well as 3 different external electrodes (ramming, penetrating, paper). Self-test or pre-set measuring modes based on material type are available from the user friendly navigation menu, as are temperature compensation, maximum / minimum value, LCD backlight and dry-moist-wet indicator settings. An easy-to-read display shows digital and bar graph values on screen. Moisture % displayed is material moisture with respect to dry mass (e.g., 100 % material moisture for 1 kg of wet wood = 500 g water).
Request a Quote
Description
PCE-MMK 1 is a portable handheld digital moisture meter used to measure the moisture content of wood, paper, textiles, concrete and other building materials. This multifunction moisture meter also measures ambient temperature and ambient relative humidity. Ideal for quality control and incoming goods inspections, this multipurpose moisture analyzer comes with short and long insertion needles as well as 3 different external electrodes (ramming, penetrating, paper). Self-test or pre-set measuring modes based on material type are available from the user friendly navigation menu, as are temperature compensation, maximum / minimum value, LCD backlight and dry-moist-wet indicator settings. An easy-to-read display shows digital and bar graph values on screen. Moisture % displayed is material moisture with respect to dry mass (e.g., 100 % material moisture for 1 kg of wet wood = 500 g water).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction Moisture Meter - PCE-MMK 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Moisture Meter
PCE-MMK 1
Multifunction Moisture Meter PCE-MMK 1
PCE-MMK 1 is a portable handheld digital moisture meter used to measure the moisture content of wood, paper, textiles, concrete and other building materials. This multifunction moisture meter also measures ambient temperature and ambient relative humidity. Ideal for quality control and incoming goods inspections, this multipurpose moisture analyzer comes with short and long insertion needles as well as 3 different external electrodes (ramming, penetrating, paper). Self-test or pre-set measuring modes based on material type are available from the user friendly navigation menu, as are temperature compensation, maximum / minimum value, LCD backlight and dry-moist-wet indicator settings. An easy-to-read display shows digital and bar graph values on screen. Moisture % displayed is material moisture with respect to dry mass (e.g., 100 % material moisture for 1 kg of wet wood = 500 g water).

PCE-MMK 1 is a portable handheld digital moisture meter used to measure the moisture content of wood, paper, textiles, concrete and other building materials. This multifunction moisture meter also measures ambient temperature and ambient relative humidity.
Ideal for quality control and incoming goods inspections, this multipurpose moisture analyzer comes with short and long insertion needles as well as 3 different external electrodes (ramming, penetrating, paper). Self-test or pre-set measuring modes based on material type are available from the user friendly navigation menu, as are temperature compensation, maximum / minimum value, LCD backlight and dry-moist-wet indicator settings. An easy-to-read display shows digital and bar graph values on screen. Moisture % displayed is material moisture with respect to dry mass (e.g., 100 % material moisture for 1 kg of wet wood = 500 g water).

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-MMK 1
Product Name Multifunction Moisture Meter
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; Temperature
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3.5 to 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meter - PCE-PEL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Multifunction Absolute Air Moisture Meter - PCE-WM1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Absolute Humidity; Temperature
Form Factor Meter
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details