PCE Instruments / PCE Americas Inc. Current/Voltage Data Logger PCE-LOC 20

Description
PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the current/voltage data logger to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this current/voltage data logger can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other. The current/voltage data logger PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The current/voltage data logger is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the current/voltage data logger via this interface. For ease of operation, the LCD contributes from the current/voltage data logger. In addition to the direct specification of the simulated parameters, the current/voltage data logger has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The current/voltage data logger PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the current/voltage data logger simulates the analog process value in mA.
Request a Quote
Description
PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the current/voltage data logger to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this current/voltage data logger can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other. The current/voltage data logger PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The current/voltage data logger is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the current/voltage data logger via this interface. For ease of operation, the LCD contributes from the current/voltage data logger. In addition to the direct specification of the simulated parameters, the current/voltage data logger has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The current/voltage data logger PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the current/voltage data logger simulates the analog process value in mA.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current/Voltage Data Logger - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Current/Voltage Data Logger
PCE-LOC 20
Current/Voltage Data Logger PCE-LOC 20
PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the current/voltage data logger to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this current/voltage data logger can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other. The current/voltage data logger PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The current/voltage data logger is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the current/voltage data logger via this interface. For ease of operation, the LCD contributes from the current/voltage data logger. In addition to the direct specification of the simulated parameters, the current/voltage data logger has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The current/voltage data logger PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the current/voltage data logger simulates the analog process value in mA.

PCE-LOC 20 Current/Voltage data logger
For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger

The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the current/voltage data logger to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this current/voltage data logger can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other.
The current/voltage data logger PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The current/voltage data logger is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the current/voltage data logger via this interface. For ease of operation, the LCD contributes from the current/voltage data logger.
In addition to the direct specification of the simulated parameters, the current/voltage data logger has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The current/voltage data logger PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the current/voltage data logger simulates the analog process value in mA.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Loggers and Data Recorders
Product Number PCE-LOC 20
Product Name Current/Voltage Data Logger
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Data Logger - PCE-WL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface None
View Details
Data Logger - PCE-VDL 16I - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sampling Frequency 1.6 kHz
View Details
Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Multi Channel Temperature Data Logger - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details