PCE Instruments / PCE Americas Inc. Humidity / Temperature Data Logger PCE-313A

Description
HVAC Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A HVAC Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the HVAC Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel. Characteristics
Request a Quote Datasheet
Description
HVAC Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A HVAC Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the HVAC Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel. Characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity / Temperature Data Logger - PCE-313A - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Humidity / Temperature Data Logger
PCE-313A
Humidity / Temperature Data Logger PCE-313A
HVAC Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A HVAC Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the HVAC Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel. Characteristics

HVAC Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A HVAC Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the HVAC Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or preset the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel. Characteristics

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-313A
Product Name Humidity / Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Data Logger - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
pH / Conductivity / Salt / Oxygen Water Quality Data Logger - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Multi Channel Temperature Data Logger - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Three-Phase Power Data Logger - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details