PCE-G28 is a portable, handheld electromagnetic field radiation detector that measures EMFs on three axes (X, Y, Z) and displays results in milliGauss (mG) or microTesla (µT). It includes an external 3-axis sensor and a 3.5-digit LCD display. Measurement ranges are 0 to 200 mG / 0 to 20 µT, 0 to 2000 mG / 0 to 200 µT, and 0 to 20000 mG / 0 to 2000 µT, with accuracies of ±4%, ±5%, or ±10% plus digits per range. Sampling rate is approximately 0.4 seconds, and frequency response covers 30 to 300 Hz. The meter is 200 x 68 x 30 mm, the sensor is 225 x 75 x 55 mm, and the total weight is 470 g with a 9V battery. It meets IEC 801-1 (EN 50081-1) and IEC 204 (EN 60204).
PCE-G28 is a portable, handheld electromagnetic field radiation detector or gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milligauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis electromagnetic sensor (X, Y, Z direction).
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Radiation Detectors |
| Product Number | PCE-G28 |
| Product Name | Electromagnetic Field Radiation Detector |
| Detector Style | Portable Detector |