PCE Instruments / PCE Americas Inc. Multi-function Air Humidity Meter PCE-780

Description
Multi-function air humidity meter scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm. The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.
Request a Quote
Description
Multi-function air humidity meter scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm. The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-function Air Humidity Meter - PCE-780 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multi-function Air Humidity Meter
PCE-780
Multi-function Air Humidity Meter PCE-780
Multi-function air humidity meter scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm. The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.

Multi-function air humidity meter scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown
The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values to determine the dew point. If this dew point is reached or undershot, there is a risk of moisture settling and mold growing. The dew point, which is calculated by the PCE-780, is displayed on the high-contrast LCD display. The control buttons can be used to set alarm values. If the surface temperatures are exceeded or undercut, the PCE-780 emits a warning tone and displays either a LOW or a HIGH alarm.
The PCE-780 also has a relative value measuring function. Thus, in the structural analysis, a temperature can be stored as a reference in the instrument by a measuring point. If further measurements are subsequently carried out, a good / bad evaluation by the PCE-780 is carried out via a colored bar graph. Furthermore, the PCE-780 offers the possibility to determine the maximum, minimum and average value of the infrared temperature.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number PCE-780
Product Name Multi-function Air Humidity Meter
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details