PCE Instruments / PCE Americas Inc. Colorimeter PCE-CSM 8

Description
Colorimeter PCE-CSM 8 for quality control PC software included / Li-ion battery / different colour spaces / black and white calibration determination of reference values and samples / white calibration / 3.5" touch screen The colorimeter PCE-CSM 8 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different colour spaces (CIE LAB, XYZ, Yxy, LCh, LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual colour space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 10000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.
Request a Quote Datasheet
Description
Colorimeter PCE-CSM 8 for quality control PC software included / Li-ion battery / different colour spaces / black and white calibration determination of reference values and samples / white calibration / 3.5" touch screen The colorimeter PCE-CSM 8 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different colour spaces (CIE LAB, XYZ, Yxy, LCh, LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual colour space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 10000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CSM 8 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CSM 8
Colorimeter PCE-CSM 8
Colorimeter PCE-CSM 8 for quality control PC software included / Li-ion battery / different colour spaces / black and white calibration determination of reference values and samples / white calibration / 3.5" touch screen The colorimeter PCE-CSM 8 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different colour spaces (CIE LAB, XYZ, Yxy, LCh, LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual colour space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 10000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.

Colorimeter PCE-CSM 8 for quality control PC software included / Li-ion battery / different colour spaces / black and white calibration determination of reference values and samples / white calibration / 3.5" touch screen

The colorimeter PCE-CSM 8 was developed for quality control, offers a high accuracy and comes with a 3.5" touch screen display. When using the colorimeter, you can choose between different colour spaces (CIE LAB, XYZ, Yxy, LCh, LUV, HunterLAB). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily.

In addition to the individual colour space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 1000 reference values and up to 10000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-CSM 8
Product Name Colorimeter
Property Measured Color
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
Instrument Geometry 45/0 according to CIE No. 15, GB/T3987
Light Source D65, A, C, D50, D55, D75, F2, F6, F7, F8, F10, F11, F12
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CSM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-IGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details