PCE Instruments / PCE Americas Inc. Brightness/Whiteness Colorimeter PCE-WSB 1

Description
PCE-WSB 1 is a portable handheld battery-powered brightness / whiteness colorimeter used to measure the brightness level of paper, cardboard, cellulose, pulp, textiles, paint, enamel, plastic, porcelain, cement, concrete, building materials, chemicals, powders, talc, starch, flour, salt, detergents, cosmetics and other non-metal substances. Ideally used on flat surfaces, the brightness / whiteness colorimeter features an easy-to-read liquid crystal display (LCD) screen. The device determines the brightness level by measuring the intensity of the light reflection diffused on a scale of 100. The level of brightness of an absolutely black surface is defined by the meter as 1. Included with the meter are black, white and brilliance standards for DIY calibration as needed to ensure accurate, repeatable measurements are consistently obtained.
Request a Quote Datasheet
Description
PCE-WSB 1 is a portable handheld battery-powered brightness / whiteness colorimeter used to measure the brightness level of paper, cardboard, cellulose, pulp, textiles, paint, enamel, plastic, porcelain, cement, concrete, building materials, chemicals, powders, talc, starch, flour, salt, detergents, cosmetics and other non-metal substances. Ideally used on flat surfaces, the brightness / whiteness colorimeter features an easy-to-read liquid crystal display (LCD) screen. The device determines the brightness level by measuring the intensity of the light reflection diffused on a scale of 100. The level of brightness of an absolutely black surface is defined by the meter as 1. Included with the meter are black, white and brilliance standards for DIY calibration as needed to ensure accurate, repeatable measurements are consistently obtained.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brightness/Whiteness Colorimeter - PCE-WSB 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Brightness/Whiteness Colorimeter
PCE-WSB 1
Brightness/Whiteness Colorimeter PCE-WSB 1
PCE-WSB 1 is a portable handheld battery-powered brightness / whiteness colorimeter used to measure the brightness level of paper, cardboard, cellulose, pulp, textiles, paint, enamel, plastic, porcelain, cement, concrete, building materials, chemicals, powders, talc, starch, flour, salt, detergents, cosmetics and other non-metal substances. Ideally used on flat surfaces, the brightness / whiteness colorimeter features an easy-to-read liquid crystal display (LCD) screen. The device determines the brightness level by measuring the intensity of the light reflection diffused on a scale of 100. The level of brightness of an absolutely black surface is defined by the meter as 1. Included with the meter are black, white and brilliance standards for DIY calibration as needed to ensure accurate, repeatable measurements are consistently obtained.

PCE-WSB 1 is a portable handheld battery-powered brightness / whiteness colorimeter used to measure the brightness level of paper, cardboard, cellulose, pulp, textiles, paint, enamel, plastic, porcelain, cement, concrete, building materials, chemicals, powders, talc, starch, flour, salt, detergents, cosmetics and other non-metal substances.
Ideally used on flat surfaces, the brightness / whiteness colorimeter features an easy-to-read liquid crystal display (LCD) screen. The device determines the brightness level by measuring the intensity of the light reflection diffused on a scale of 100. The level of brightness of an absolutely black surface is defined by the meter as 1. Included with the meter are black, white and brilliance standards for DIY calibration as needed to ensure accurate, repeatable measurements are consistently obtained.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-WSB 1
Product Name Brightness/Whiteness Colorimeter
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
Instrument Geometry 45/0
Light Source Approximating A; simulating D65
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-IGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Surface Testing - Gloss Meter - PCE-IGM 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Spectrophotometer - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Type Spectrophotometer
Instrument Geometry 8 deg / d
View Details