PCE Instruments / PCE Americas Inc. Color Meter PCE-CSM 21

Description
Color Meter PCE-CSM 21High-quality spectrophotometer / Custom aperture size / Pass or Fail delta display / Evaluation via SW over Bluetooth or USB / 9-color LED as light source PCE-CSM 21 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a custom 8/4/1x3 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 21 offers a long battery life, a 9-color lamp and an easy-to-use portable design. The PCE-CSM 21 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
Request a Quote
Description
Color Meter PCE-CSM 21High-quality spectrophotometer / Custom aperture size / Pass or Fail delta display / Evaluation via SW over Bluetooth or USB / 9-color LED as light source PCE-CSM 21 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a custom 8/4/1x3 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 21 offers a long battery life, a 9-color lamp and an easy-to-use portable design. The PCE-CSM 21 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Color Meter - PCE-CSM 21 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Color Meter
PCE-CSM 21
Color Meter PCE-CSM 21
Color Meter PCE-CSM 21High-quality spectrophotometer / Custom aperture size / Pass or Fail delta display / Evaluation via SW over Bluetooth or USB / 9-color LED as light source PCE-CSM 21 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a custom 8/4/1x3 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 21 offers a long battery life, a 9-color lamp and an easy-to-use portable design. The PCE-CSM 21 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Color Meter PCE-CSM 21High-quality spectrophotometer / Custom aperture size / Pass or Fail delta display / Evaluation via SW over Bluetooth or USB / 9-color LED as light source
PCE-CSM 21 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a custom 8/4/1x3 mm aperture and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 21 offers a long battery life, a 9-color lamp and an easy-to-use portable design. The PCE-CSM 21 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples.
The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-CSM 21
Product Name Color Meter
Property Measured Color
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Geometry 8 deg / d
Instrument Dimensions 184 x 77 x 105 mm / 7.2 x 3 x 4.1 in
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Type Spectrophotometer
Instrument Geometry 8 deg / d
View Details
Colorimeter - PCE-CSM 7 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-SGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details