PCE Instruments / PCE Americas Inc. Colorimeter PCE-CRM 40

Description
With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin. Also, the spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.
Request a Quote Datasheet
Description
With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin. Also, the spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CRM 40
Colorimeter PCE-CRM 40
With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin. Also, the spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.

With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin.
Also, the spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-CRM 40
Product Name Colorimeter
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
Instrument Dimensions 210 x 80 x 35 mm / 8.2 x 3.1 x 1.37"
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Color Meter - PCE-CSM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Geometry 8 deg / d
View Details
Surface Testing - Gloss Meter - PCE-IGM 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Colorimeter - PCE-CSM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CSM 8 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details