PCE Instruments / PCE Americas Inc. Colorimeter PCE-CSM 4

Description
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue The Colorimeter proves to be a good multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colours which are not always purely white, black or blue. A light-source illuminates an object, which then absorbs part of that light and reflects another one. That reflected light can be then detected by a sensor in order to determine the reflected wavelengths and thus calculate its colour. Colorimeters are often applied in areas of quality control in industrial sectors. Colorimeter of the PCE-CSM series are applied especially in industries where the characteristics of colors play a big role. Whether it is dental technology, painting industries or for the production of plastic bags, the colorimeter PCE-CSM 4 is an ideal product for quality management and thus assure highest reliability, whenever it is important to assure a certain standard in optic quality. The colorimeter supports an ergonomic design and features a user-friendly menu navigation. The colorimeter PCE-CSM 4 has a large measuring aperture of 20 mm. The supported colour spaces of the colorimeter PCE-CSM 4 are CIEL*a*b*C*h, CIEL*a*b and CIEXYZ. Thus the colorimeter is designed for application in professional industries. Another advantage of the colorimeter of the PCE-CSM series is that it supports a vertical justification. This means that the whole device does not need to be placed on the object to analyse, but only the part with the sensor in it. The industrial perspective of it is that this method allows the measuring of damp objects, textiles and even food. The colorimeter PCE-CSM 4 is therefore ideally applied for measurements of e.g. meat, bananas or tomatoes. Due to the software "CQCS3" that is included in the delivery, the measured data can be read out on a computer or laptop for a digital overview.
Request a Quote Datasheet
Description
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue The Colorimeter proves to be a good multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colours which are not always purely white, black or blue. A light-source illuminates an object, which then absorbs part of that light and reflects another one. That reflected light can be then detected by a sensor in order to determine the reflected wavelengths and thus calculate its colour. Colorimeters are often applied in areas of quality control in industrial sectors. Colorimeter of the PCE-CSM series are applied especially in industries where the characteristics of colors play a big role. Whether it is dental technology, painting industries or for the production of plastic bags, the colorimeter PCE-CSM 4 is an ideal product for quality management and thus assure highest reliability, whenever it is important to assure a certain standard in optic quality. The colorimeter supports an ergonomic design and features a user-friendly menu navigation. The colorimeter PCE-CSM 4 has a large measuring aperture of 20 mm. The supported colour spaces of the colorimeter PCE-CSM 4 are CIEL*a*b*C*h, CIEL*a*b and CIEXYZ. Thus the colorimeter is designed for application in professional industries. Another advantage of the colorimeter of the PCE-CSM series is that it supports a vertical justification. This means that the whole device does not need to be placed on the object to analyse, but only the part with the sensor in it. The industrial perspective of it is that this method allows the measuring of damp objects, textiles and even food. The colorimeter PCE-CSM 4 is therefore ideally applied for measurements of e.g. meat, bananas or tomatoes. Due to the software "CQCS3" that is included in the delivery, the measured data can be read out on a computer or laptop for a digital overview.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CSM 4 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CSM 4
Colorimeter PCE-CSM 4
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue The Colorimeter proves to be a good multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colours which are not always purely white, black or blue. A light-source illuminates an object, which then absorbs part of that light and reflects another one. That reflected light can be then detected by a sensor in order to determine the reflected wavelengths and thus calculate its colour. Colorimeters are often applied in areas of quality control in industrial sectors. Colorimeter of the PCE-CSM series are applied especially in industries where the characteristics of colors play a big role. Whether it is dental technology, painting industries or for the production of plastic bags, the colorimeter PCE-CSM 4 is an ideal product for quality management and thus assure highest reliability, whenever it is important to assure a certain standard in optic quality. The colorimeter supports an ergonomic design and features a user-friendly menu navigation. The colorimeter PCE-CSM 4 has a large measuring aperture of 20 mm. The supported colour spaces of the colorimeter PCE-CSM 4 are CIEL*a*b*C*h, CIEL*a*b and CIEXYZ. Thus the colorimeter is designed for application in professional industries. Another advantage of the colorimeter of the PCE-CSM series is that it supports a vertical justification. This means that the whole device does not need to be placed on the object to analyse, but only the part with the sensor in it. The industrial perspective of it is that this method allows the measuring of damp objects, textiles and even food. The colorimeter PCE-CSM 4 is therefore ideally applied for measurements of e.g. meat, bananas or tomatoes. Due to the software "CQCS3" that is included in the delivery, the measured data can be read out on a computer or laptop for a digital overview.

Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue

The Colorimeter proves to be a good multitasking device. It is designed to measure the color spectrum of various objects. Light consists of a broad spectrum of colours which are not always purely white, black or blue. A light-source illuminates an object, which then absorbs part of that light and reflects another one. That reflected light can be then detected by a sensor in order to determine the reflected wavelengths and thus calculate its colour. Colorimeters are often applied in areas of quality control in industrial sectors. Colorimeter of the PCE-CSM series are applied especially in industries where the characteristics of colors play a big role. Whether it is dental technology, painting industries or for the production of plastic bags, the colorimeter PCE-CSM 4 is an ideal product for quality management and thus assure highest reliability, whenever it is important to assure a certain standard in optic quality.

The colorimeter supports an ergonomic design and features a user-friendly menu navigation. The colorimeter PCE-CSM 4 has a large measuring aperture of 20 mm. The supported colour spaces of the colorimeter PCE-CSM 4 are CIEL*a*b*C*h, CIEL*a*b and CIEXYZ. Thus the colorimeter is designed for application in professional industries.


Another advantage of the colorimeter of the PCE-CSM series is that it supports a vertical justification. This means that the whole device does not need to be placed on the object to analyse, but only the part with the sensor in it. The industrial perspective of it is that this method allows the measuring of damp objects, textiles and even food. The colorimeter PCE-CSM 4 is therefore ideally applied for measurements of e.g. meat, bananas or tomatoes. Due to the software "CQCS3" that is included in the delivery, the measured data can be read out on a computer or laptop for a digital overview.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-CSM 4
Product Name Colorimeter
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
Light Source D65
Instrument Dimensions 205 x 67 x 80 mm / 8.07 x 2.6 x 3.14 in
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 6 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-PGM 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Colorimeter - PCE-CSM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Spectrophotometer - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Type Spectrophotometer
Instrument Geometry 8 deg / d
View Details