PCE Instruments / PCE Americas Inc. Thermometer PCE-895

Description
Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The Dual Laser Thermometer PCE-895 is used for fast surface temperature measurement. The two laser points of the dual laser thermometer PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement. Due to the cross laser function, the two laser spots indicate exactly how large the actual IR spot is. The emissivity of the dual laser thermometer PCE-895 is adjustable in the range of 0.10 ... 1.0. Thus, the dual laser thermometer PCE-895 is suitable for almost all surfaces. The temperature measuring range extends from -35 ... 1600°C / -31 ... 2912°F. In addition to the IR function, a type K thermocouple can also be connected to the dual laser thermometer. A USB interface and an SD memory card slot complete the functionality of this professional thermometer. The SD card enables data logging of several hours on machines and systems. Using the PC software, the stored temperature profiles can be read out and exported. This makes the Dual Laser Thermometer ideal for long-term temperature measurements.
Request a Quote
Description
Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The Dual Laser Thermometer PCE-895 is used for fast surface temperature measurement. The two laser points of the dual laser thermometer PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement. Due to the cross laser function, the two laser spots indicate exactly how large the actual IR spot is. The emissivity of the dual laser thermometer PCE-895 is adjustable in the range of 0.10 ... 1.0. Thus, the dual laser thermometer PCE-895 is suitable for almost all surfaces. The temperature measuring range extends from -35 ... 1600°C / -31 ... 2912°F. In addition to the IR function, a type K thermocouple can also be connected to the dual laser thermometer. A USB interface and an SD memory card slot complete the functionality of this professional thermometer. The SD card enables data logging of several hours on machines and systems. Using the PC software, the stored temperature profiles can be read out and exported. This makes the Dual Laser Thermometer ideal for long-term temperature measurements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermometer - PCE-895 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Thermometer
PCE-895
Thermometer PCE-895
Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The Dual Laser Thermometer PCE-895 is used for fast surface temperature measurement. The two laser points of the dual laser thermometer PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement. Due to the cross laser function, the two laser spots indicate exactly how large the actual IR spot is. The emissivity of the dual laser thermometer PCE-895 is adjustable in the range of 0.10 ... 1.0. Thus, the dual laser thermometer PCE-895 is suitable for almost all surfaces. The temperature measuring range extends from -35 ... 1600°C / -31 ... 2912°F. In addition to the IR function, a type K thermocouple can also be connected to the dual laser thermometer. A USB interface and an SD memory card slot complete the functionality of this professional thermometer. The SD card enables data logging of several hours on machines and systems. Using the PC software, the stored temperature profiles can be read out and exported. This makes the Dual Laser Thermometer ideal for long-term temperature measurements.

Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card

The Dual Laser Thermometer PCE-895 is used for fast surface temperature measurement. The two laser points of the dual laser thermometer PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement. Due to the cross laser function, the two laser spots indicate exactly how large the actual IR spot is. The emissivity of the dual laser thermometer PCE-895 is adjustable in the range of 0.10 ... 1.0. Thus, the dual laser thermometer PCE-895 is suitable for almost all surfaces.

The temperature measuring range extends from -35 ... 1600°C / -31 ... 2912°F. In addition to the IR function, a type K thermocouple can also be connected to the dual laser thermometer. A USB interface and an SD memory card slot complete the functionality of this professional thermometer. The SD card enables data logging of several hours on machines and systems. Using the PC software, the stored temperature profiles can be read out and exported. This makes the Dual Laser Thermometer ideal for long-term temperature measurements.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Thermometers
Product Number PCE-895
Product Name Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - 5629973 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1150 C (-58 to 2102 F)
View Details
Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
Application Type HVAC; Industrial
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Application Type HVAC; Industrial
View Details
Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Digital Battery Powered
View Details