PCE Instruments / PCE Americas Inc. Power Quality Analyzer PCE-PA6000

Description
The PCE-PA6000 power analyzer is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power analyzer also offers the possibility to connect industrial current converters with a transmission relation of 100/5A or 1000/5A. Its large 93 x 52mm LCD is easy to read and provides a variety of results, including Watts, cos φ, ACV and ACA. With the optional PCE-PA ADP current adaptor with ground wire (up to 16ACA) it can safely and quickly measure and analyze with the help of the power analyzer. Measurement of current and power can be done directly with test cables that come with the device or indirectly using the clamps. The device has an RS-232 interface, and software* to analyze results and transfer data to a computer. This makes it the ideal device for any workshop or for measuring power to determine faults in devices.
Request a Quote Datasheet
Description
The PCE-PA6000 power analyzer is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power analyzer also offers the possibility to connect industrial current converters with a transmission relation of 100/5A or 1000/5A. Its large 93 x 52mm LCD is easy to read and provides a variety of results, including Watts, cos φ, ACV and ACA. With the optional PCE-PA ADP current adaptor with ground wire (up to 16ACA) it can safely and quickly measure and analyze with the help of the power analyzer. Measurement of current and power can be done directly with test cables that come with the device or indirectly using the clamps. The device has an RS-232 interface, and software* to analyze results and transfer data to a computer. This makes it the ideal device for any workshop or for measuring power to determine faults in devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Power Quality Analyzer
PCE-PA6000
Power Quality Analyzer PCE-PA6000
The PCE-PA6000 power analyzer is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power analyzer also offers the possibility to connect industrial current converters with a transmission relation of 100/5A or 1000/5A. Its large 93 x 52mm LCD is easy to read and provides a variety of results, including Watts, cos φ, ACV and ACA. With the optional PCE-PA ADP current adaptor with ground wire (up to 16ACA) it can safely and quickly measure and analyze with the help of the power analyzer. Measurement of current and power can be done directly with test cables that come with the device or indirectly using the clamps. The device has an RS-232 interface, and software* to analyze results and transfer data to a computer. This makes it the ideal device for any workshop or for measuring power to determine faults in devices.

The PCE-PA6000 power analyzer is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power analyzer also offers the possibility to connect industrial current converters with a transmission relation of 100/5A or 1000/5A. Its large 93 x 52mm LCD is easy to read and provides a variety of results, including Watts, cos φ, ACV and ACA. With the optional PCE-PA ADP current adaptor with ground wire (up to 16ACA) it can safely and quickly measure and analyze with the help of the power analyzer. Measurement of current and power can be done directly with test cables that come with the device or indirectly using the clamps. The device has an RS-232 interface, and software* to analyze results and transfer data to a computer. This makes it the ideal device for any workshop or for measuring power to determine faults in devices.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PCE-PA6000
Product Name Power Quality Analyzer
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range ? to 2000 amps
Frequency Range 10 to 999 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyser - PCE-PA 6500 F50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 2 to 1250 amps
View Details
Power Quality Analyser - PCE-PA 6500 R11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 0 to 80 amps
View Details
Power Analyzer - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 100 to 750 volts
Current Range 40 to 1000 amps
View Details
Power Analyzer - PCE-GPA 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 5 to 2000 amps
View Details