PCE Instruments / PCE Americas Inc. Wind Speed Data Logger PCE-WL 1

Description
Data Logger PCE-WL 1 for long-term measurements of the wind speed / microSD card storage battery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1 analogue input / 1 NTC input The weather station PCE-WL 1 is an ideal tool to measure and store the wind speed over a long period of time. The battery operation enables you to use the weather station for mobile applications. Since a wind power station is an expensive investment, you usually want to know what profits it will generate in advance. The weather station PCE-WL1 helps you determine these profits. The measurement data is recorded on a microSD memory card. The user can select the desired measurement rate (1 min or 10 min) when setting up the device. The weather station creates a report file once a month which is saved in *.csv format. The *.csv files stored on the microSD memory card can be transmitted to a computer via the RS-232 interface and can be analyzed there by using Excel. This way, it is possible to determine the optimal location for a wind power station. The device comes with two digital inputs where you can connect sensors with isolated contacts, Hall effect devices, TTL signals and output SO-signals. The weather station has an analog input to record the wind direction, as well as a NTC input for an external temperature sensor. The weather station is configurated via an RS-232 port. This option also allows real-time data transmission. The cup wind sensor of the weather station does not need to be aligned with the wind direction to measure the horizontal wind speed. The dynamic and supportive materials are made of plastic and ensure a safe and almost maintenance-free condition. The resolution of the wind speed measurement is 0.4 m / s. The L-bracket for mounting that is included in the delivery easily holds the wind sensor. The Wind sensor also comes with a built-in heater (needs an external power source), which warms up the device for an optimal performance at low temperatures in winter.
Request a Quote
Description
Data Logger PCE-WL 1 for long-term measurements of the wind speed / microSD card storage battery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1 analogue input / 1 NTC input The weather station PCE-WL 1 is an ideal tool to measure and store the wind speed over a long period of time. The battery operation enables you to use the weather station for mobile applications. Since a wind power station is an expensive investment, you usually want to know what profits it will generate in advance. The weather station PCE-WL1 helps you determine these profits. The measurement data is recorded on a microSD memory card. The user can select the desired measurement rate (1 min or 10 min) when setting up the device. The weather station creates a report file once a month which is saved in *.csv format. The *.csv files stored on the microSD memory card can be transmitted to a computer via the RS-232 interface and can be analyzed there by using Excel. This way, it is possible to determine the optimal location for a wind power station. The device comes with two digital inputs where you can connect sensors with isolated contacts, Hall effect devices, TTL signals and output SO-signals. The weather station has an analog input to record the wind direction, as well as a NTC input for an external temperature sensor. The weather station is configurated via an RS-232 port. This option also allows real-time data transmission. The cup wind sensor of the weather station does not need to be aligned with the wind direction to measure the horizontal wind speed. The dynamic and supportive materials are made of plastic and ensure a safe and almost maintenance-free condition. The resolution of the wind speed measurement is 0.4 m / s. The L-bracket for mounting that is included in the delivery easily holds the wind sensor. The Wind sensor also comes with a built-in heater (needs an external power source), which warms up the device for an optimal performance at low temperatures in winter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wind Speed Data Logger - PCE-WL 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Wind Speed Data Logger
PCE-WL 1
Wind Speed Data Logger PCE-WL 1
Data Logger PCE-WL 1 for long-term measurements of the wind speed / microSD card storage battery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1 analogue input / 1 NTC input The weather station PCE-WL 1 is an ideal tool to measure and store the wind speed over a long period of time. The battery operation enables you to use the weather station for mobile applications. Since a wind power station is an expensive investment, you usually want to know what profits it will generate in advance. The weather station PCE-WL1 helps you determine these profits. The measurement data is recorded on a microSD memory card. The user can select the desired measurement rate (1 min or 10 min) when setting up the device. The weather station creates a report file once a month which is saved in *.csv format. The *.csv files stored on the microSD memory card can be transmitted to a computer via the RS-232 interface and can be analyzed there by using Excel. This way, it is possible to determine the optimal location for a wind power station. The device comes with two digital inputs where you can connect sensors with isolated contacts, Hall effect devices, TTL signals and output SO-signals. The weather station has an analog input to record the wind direction, as well as a NTC input for an external temperature sensor. The weather station is configurated via an RS-232 port. This option also allows real-time data transmission. The cup wind sensor of the weather station does not need to be aligned with the wind direction to measure the horizontal wind speed. The dynamic and supportive materials are made of plastic and ensure a safe and almost maintenance-free condition. The resolution of the wind speed measurement is 0.4 m / s. The L-bracket for mounting that is included in the delivery easily holds the wind sensor. The Wind sensor also comes with a built-in heater (needs an external power source), which warms up the device for an optimal performance at low temperatures in winter.

Data Logger PCE-WL 1
for long-term measurements of the wind speed / microSD card storage
battery operation up to 3 years / operating temperature: -15 ... +50 °C
internal temperature sensor / 2 digital inputs / 1 analogue input / 1 NTC input
The weather station PCE-WL 1 is an ideal tool to measure and store the wind speed over a long period of time. The battery operation enables you to use the weather station for mobile applications. Since a wind power station is an expensive investment, you usually want to know what profits it will generate in advance. The weather station PCE-WL1 helps you determine these profits. The measurement data is recorded on a microSD memory card. The user can select the desired measurement rate (1 min or 10 min) when setting up the device. The weather station creates a report file once a month which is saved in *.csv format. The *.csv files stored on the microSD memory card can be transmitted to a computer via the RS-232 interface and can be analyzed there by using Excel. This way, it is possible to determine the optimal location for a wind power station. The device comes with two digital inputs where you can connect sensors with isolated contacts, Hall effect devices, TTL signals and output SO-signals. The weather station has an analog input to record the wind direction, as well as a NTC input for an external temperature sensor. The weather station is configurated via an RS-232 port. This option also allows real-time data transmission. The cup wind sensor of the weather station does not need to be aligned with the wind direction to measure the horizontal wind speed. The dynamic and supportive materials are made of plastic and ensure a safe and almost maintenance-free condition. The resolution of the wind speed measurement is 0.4 m / s. The L-bracket for mounting that is included in the delivery easily holds the wind sensor. The Wind sensor also comes with a built-in heater (needs an external power source), which warms up the device for an optimal performance at low temperatures in winter.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-WL 1
Product Name Wind Speed Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Air Velocity / Temperature Data Logger - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Humidity / Temperature Data Logger Set - PCE-HT110-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Logging Instrument - PCE-VM 5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details