PCE Instruments / PCE Americas Inc. Slurry / Mud pH Meter PCE-228SLUR

Description
The mud pH meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the mud pH meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The mud pH meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The mud pH meter is battery powered (6 x 1.5V batteries are included). Measurement of pH in slurries used to be a challenging and complicated process, since the substance itself consists of many different elements and particles of organic and inorganic origin; in addition, it is influenced by a huge number of factors: climate, fertilizers, contaminants, presence of water, elements in the soil etc. pH meter may be applied for testing slurry itself or for testing slurry sample, prepared for testing certain soil quality.
Request a Quote Datasheet
Description
The mud pH meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the mud pH meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The mud pH meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The mud pH meter is battery powered (6 x 1.5V batteries are included). Measurement of pH in slurries used to be a challenging and complicated process, since the substance itself consists of many different elements and particles of organic and inorganic origin; in addition, it is influenced by a huge number of factors: climate, fertilizers, contaminants, presence of water, elements in the soil etc. pH meter may be applied for testing slurry itself or for testing slurry sample, prepared for testing certain soil quality.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slurry / Mud pH Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Slurry / Mud pH Meter
PCE-228SLUR
Slurry / Mud pH Meter PCE-228SLUR
The mud pH meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the mud pH meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor. All this allows a fast and reliable pH measurement. The mud pH meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The mud pH meter is battery powered (6 x 1.5V batteries are included). Measurement of pH in slurries used to be a challenging and complicated process, since the substance itself consists of many different elements and particles of organic and inorganic origin; in addition, it is influenced by a huge number of factors: climate, fertilizers, contaminants, presence of water, elements in the soil etc. pH meter may be applied for testing slurry itself or for testing slurry sample, prepared for testing certain soil quality.

The mud pH meter PCE-228 is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred via the RS-232 interface directly from the mud pH meter to a PC. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor.
All this allows a fast and reliable pH measurement. The mud pH meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The mud pH meter is battery powered (6 x 1.5V batteries are included).
Measurement of pH in slurries used to be a challenging and complicated process, since the substance itself consists of many different elements and particles of organic and inorganic origin; in addition, it is influenced by a huge number of factors: climate, fertilizers, contaminants, presence of water, elements in the soil etc. pH meter may be applied for testing slurry itself or for testing slurry sample, prepared for testing certain soil quality.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-228SLUR
Product Name Slurry / Mud pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 1 to 13 ph
View Details
pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Liquid pH Meter - PCE-PH 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details