PCE Instruments / PCE Americas Inc. Portable PH Meter PCE-CP 30

Description
pH Meter PCE-CP 30Multi-parameter photometer with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter pH meter, a water sample of 10 ml must be placed in a cuvette. The LED built into the multi-parameter pH meter generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.
Request a Quote
Description
pH Meter PCE-CP 30Multi-parameter photometer with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter pH meter, a water sample of 10 ml must be placed in a cuvette. The LED built into the multi-parameter pH meter generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable PH Meter - PCE-CP 30 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Portable PH Meter
PCE-CP 30
Portable PH Meter PCE-CP 30
pH Meter PCE-CP 30Multi-parameter photometer with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter pH meter, a water sample of 10 ml must be placed in a cuvette. The LED built into the multi-parameter pH meter generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.

pH Meter PCE-CP 30Multi-parameter photometer with Bluetooth interface / PC software / Cloud service / Cross-system synchronization of measured values ​​/ Up to 13 selectable parameters / For measuring e.g. pH, alkalinity, chlorine, cyanuric acid / Storage of measured values The multi-parameter pH meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine, cyanuric acid or the pH value. In order to carry out a measurement with the multi-parameter pH meter, a water sample of 10 ml must be placed in a cuvette. The LED built into the multi-parameter pH meter generates a test light in the wavelength ranges of 503 nm, 570 nm and 620 nm. A photodiode now recognizes the value to be measured based on the light transmission of the sample.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-CP 30
Product Name Portable PH Meter
Mounting Options Hand Held or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Filtrate Dry Residue Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Meter - PCE-PHC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable; Installation
pH Range 0.0 to 14 ph
pH Accuracy 0.0100 (+/- % FS)
View Details
Portable pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details
pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details