PCE Instruments / PCE Americas Inc. pH Meter PCE-228HTE

Description
The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV, °C and °F. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto a SD card (in Excel format), or transferred to a PC through an RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included.
Request a Quote Datasheet
Description
The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV, °C and °F. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto a SD card (in Excel format), or transferred to a PC through an RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH Meter - PCE-228HTE - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter
PCE-228HTE
pH Meter PCE-228HTE
The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV, °C and °F. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto a SD card (in Excel format), or transferred to a PC through an RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included. The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included.

The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV, °C and °F. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto a SD card (in Excel format), or transferred to a PC through an RS-232 interface. An optional software and data cable for the PCE-228 pH meter are available as optional accessories to transfer data to a computer. Temperature compensation in the PCE-228 pH meter can be done manually or automatically by way of the temperature sensor which is included.
The pH meter has two calibration points. The calibration can be done with the trimmer on the side of the device which is protected under a cover. With this combined device, the user can determine pH value, temperature or Redox potency (ORP). For the latter measurement parameter, a Redox electrode must be ordered separately from the PCE-228 pH meter. We recommend the ORP-14 electrode. The pH meter is powered by a 9V battery which is included.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-228HTE
Product Name pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Filtrate Dry Residue Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Ph Tester - PCE-PH 228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details