PCE Instruments / PCE Americas Inc. Filtrate Dry Residue Meter PCE-PH 25

Description
The Filtrate Dry Residue Meter provides the user with comprehensive measurement applications. In addition to determining the pH value, the Filtrate Dry Residue pH Meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The Filtrate Dry Residue Meter is a measuring instrument for mobile measurement. In order to facilitate the most comfortable transport, the Filtrate Dry Residue Meter is supplied with a practical belt clip into which the measuring instrument can be inserted. In contrast to a normal Filtrate Dry Residue Meter, there are many possibilities to perform a liquid analysis.The scope of application ranges from the diagnosis of private aquariums to the examination of water bodies or swimming pools. The measured values can be read directly on the display. In addition, these measured values can be stored directly on the internal measured value memory via the function keys.
Request a Quote
Description
The Filtrate Dry Residue Meter provides the user with comprehensive measurement applications. In addition to determining the pH value, the Filtrate Dry Residue pH Meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The Filtrate Dry Residue Meter is a measuring instrument for mobile measurement. In order to facilitate the most comfortable transport, the Filtrate Dry Residue Meter is supplied with a practical belt clip into which the measuring instrument can be inserted. In contrast to a normal Filtrate Dry Residue Meter, there are many possibilities to perform a liquid analysis.The scope of application ranges from the diagnosis of private aquariums to the examination of water bodies or swimming pools. The measured values can be read directly on the display. In addition, these measured values can be stored directly on the internal measured value memory via the function keys.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filtrate Dry Residue Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Filtrate Dry Residue Meter
PCE-PH 25
Filtrate Dry Residue Meter PCE-PH 25
The Filtrate Dry Residue Meter provides the user with comprehensive measurement applications. In addition to determining the pH value, the Filtrate Dry Residue pH Meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The Filtrate Dry Residue Meter is a measuring instrument for mobile measurement. In order to facilitate the most comfortable transport, the Filtrate Dry Residue Meter is supplied with a practical belt clip into which the measuring instrument can be inserted. In contrast to a normal Filtrate Dry Residue Meter, there are many possibilities to perform a liquid analysis.The scope of application ranges from the diagnosis of private aquariums to the examination of water bodies or swimming pools. The measured values can be read directly on the display. In addition, these measured values can be stored directly on the internal measured value memory via the function keys.

The Filtrate Dry Residue Meter provides the user with comprehensive measurement applications. In addition to determining the pH value, the Filtrate Dry Residue pH Meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The Filtrate Dry Residue Meter is a measuring instrument for mobile measurement. In order to facilitate the most comfortable transport, the Filtrate Dry Residue Meter is supplied with a practical belt clip into which the measuring instrument can be inserted. In contrast to a normal Filtrate Dry Residue Meter, there are many possibilities to perform a liquid analysis.The scope of application ranges from the diagnosis of private aquariums to the examination of water bodies or swimming pools. The measured values can be read directly on the display. In addition, these measured values can be stored directly on the internal measured value memory via the function keys.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH 25
Product Name Filtrate Dry Residue Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
pH Meter - PCE-PHC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable; Installation
pH Range 0.0 to 14 ph
pH Accuracy 0.0100 (+/- % FS)
View Details
Ph Tester - PCE-PH 228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 1 to 13 ph
View Details
Surface pH Meter - PCE-228SF - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details