PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM HT378C20

Description
377C20 microphone and HT426E01 preamplifier, TEDS programmed
Datasheet
Description
377C20 microphone and HT426E01 preamplifier, TEDS programmed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - HT378C20 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
HT378C20
ICP MICROPHONE SYSTEM HT378C20
377C20 microphone and HT426E01 preamplifier, TEDS programmed

377C20 microphone and HT426E01 preamplifier, TEDS programmed

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number HT378C20
Product Name ICP MICROPHONE SYSTEM
Dynamic Range 138 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Sound Field Pressure Field
Frequency Response 6.5 to 140000 Hz
Dynamic Range 52 to 168 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
In-line ICP™ A-weight Filter - 426B02 - PCB Piezotronics, Inc.
Specs
Frequency Response 50 to 8000 Hz
Actual Size 0.5700 inch (14.48 mm)
Thickness / Height 3.66 inch (92.96 mm)
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details