PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM HT378C13

Description
377C13 pressure microphone and HT426E01 high temp preamplifier system calibrated and TEDS programmed
Datasheet
Description
377C13 pressure microphone and HT426E01 high temp preamplifier system calibrated and TEDS programmed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - HT378C13 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
HT378C13
ICP MICROPHONE SYSTEM HT378C13
377C13 pressure microphone and HT426E01 high temp preamplifier system calibrated and TEDS programmed

377C13 pressure microphone and HT426E01 high temp preamplifier system calibrated and TEDS programmed

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number HT378C13
Product Name ICP MICROPHONE SYSTEM
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Impedance 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 3 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
ICP Microphone System - 378C01 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
CRY331 Measurement microphone sets - CRY331-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 3.15 to 16000 Hz
Dynamic Range 16 to 138 dB re 20µPa
View Details