PCB Piezotronics, Inc. Precision Condenser Microphone 377C01

Description
1/4" free-field, prepolarized condenser microphone, typical sensitivity= 2 mV/Pa (±3 dB), 5.4 Hz to 80 kHz (± 2 dB).
Datasheet
Description
1/4" free-field, prepolarized condenser microphone, typical sensitivity= 2 mV/Pa (±3 dB), 5.4 Hz to 80 kHz (± 2 dB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377C01 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377C01
Precision Condenser Microphone 377C01
1/4" free-field, prepolarized condenser microphone, typical sensitivity= 2 mV/Pa (±3 dB), 5.4 Hz to 80 kHz (± 2 dB).

1/4" free-field, prepolarized condenser microphone, typical sensitivity= 2 mV/Pa (±3 dB), 5.4 Hz to 80 kHz (± 2 dB).

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377C01
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 166 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 2 mV/Pa (13789 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Free-Field
Frequency Response 50 to 22000 Hz
Nominal Size 1/4"
View Details
PHANTOM POWER MICROPHONE SYSTEM - 376A33 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
View Details
Measurement microphone - CRY372 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details