PCB Piezotronics, Inc. Precision Condenser Microphone 375A04

Description
1/2 INCH PREPOLARIZED FREE_FIELD MICROPHONE FOR CLASS 2 SLM, SENSITIVITY 50 mV/PA (+/- 2 dB)
Datasheet
Description
1/2 INCH PREPOLARIZED FREE_FIELD MICROPHONE FOR CLASS 2 SLM, SENSITIVITY 50 mV/PA (+/- 2 dB)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 375A04 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
375A04
Precision Condenser Microphone 375A04
1/2 INCH PREPOLARIZED FREE_FIELD MICROPHONE FOR CLASS 2 SLM, SENSITIVITY 50 mV/PA (+/- 2 dB)

1/2 INCH PREPOLARIZED FREE_FIELD MICROPHONE FOR CLASS 2 SLM, SENSITIVITY 50 mV/PA (+/- 2 dB)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 375A04
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Sound Field Pressure Field
Frequency Response 6.5 to 140000 Hz
Dynamic Range 52 to 168 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130A23 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 20000 Hz
Dynamic Range 143 dB re 20µPa
View Details
CRY351 Measurement microphone sets - CRY351-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 20 to 140 dB re 20µPa
View Details