Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY331

Description
Free field type; pre-polarization; frequency range: 3.15 Hz - 16 kHz; sensitivity: 40 mV/Pa; linear range: 16 - 140 dB CRY331 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY331 is a cost-effective measurement microphone.
Datasheet
Description
Free field type; pre-polarization; frequency range: 3.15 Hz - 16 kHz; sensitivity: 40 mV/Pa; linear range: 16 - 140 dB CRY331 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY331 is a cost-effective measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY331
Measurement microphone CRY331
Free field type; pre-polarization; frequency range: 3.15 Hz - 16 kHz; sensitivity: 40 mV/Pa; linear range: 16 - 140 dB CRY331 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY331 is a cost-effective measurement microphone.

Free field type; pre-polarization; frequency range: 3.15 Hz - 16 kHz; sensitivity: 40 mV/Pa; linear range: 16 - 140 dB

CRY331 is a 1/2'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. During the test, due to the presence of the microphone, the sound field will be affected and the high-frequency sound field at its position will be changed. Based on this characteristic, the HF frequency response of the measurement microphone is adjusted to compensate for the error caused by the high-frequency sound pressure in the sound field. CRY331 is a cost-effective measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY331
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.5984 inch (15.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Free-Field
Frequency Response 4 to 100000 Hz
Dynamic Range 35 to 164 dB re 20µPa
View Details
Measurement microphone - CRY334 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
High Intensity Acoustic Sensor - 765M20 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range ? to 191 dB re 20µPa
View Details