PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM EX378B02

Description
Intrinsically safe 378B02 microphone and preamplifier, ATEX, IECEx, ETL approved INDUSTRY EXCLUSIVE 1/2" prepolarized condenser microphone system. It is Hazardous Locations & Explosive Atmospheres compliant and can safely be employed in gaseous hazardous environments where standard microphones may cause a spark and fire. The EX378B02 includes a 1/2" Free-field microphone cartridge, preamplifier, and system calibration, compliant with Intrinsic Safe
Datasheet
Description
Intrinsically safe 378B02 microphone and preamplifier, ATEX, IECEx, ETL approved INDUSTRY EXCLUSIVE 1/2" prepolarized condenser microphone system. It is Hazardous Locations & Explosive Atmospheres compliant and can safely be employed in gaseous hazardous environments where standard microphones may cause a spark and fire. The EX378B02 includes a 1/2" Free-field microphone cartridge, preamplifier, and system calibration, compliant with Intrinsic Safe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - EX378B02 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
EX378B02
ICP MICROPHONE SYSTEM EX378B02
Intrinsically safe 378B02 microphone and preamplifier, ATEX, IECEx, ETL approved INDUSTRY EXCLUSIVE 1/2" prepolarized condenser microphone system. It is Hazardous Locations & Explosive Atmospheres compliant and can safely be employed in gaseous hazardous environments where standard microphones may cause a spark and fire. The EX378B02 includes a 1/2" Free-field microphone cartridge, preamplifier, and system calibration, compliant with Intrinsic Safe

Intrinsically safe 378B02 microphone and preamplifier, ATEX, IECEx, ETL approved

INDUSTRY EXCLUSIVE 1/2" prepolarized condenser microphone system. It is Hazardous Locations & Explosive Atmospheres compliant and can safely be employed in gaseous hazardous environments where standard microphones may cause a spark and fire.

The EX378B02 includes a 1/2" Free-field microphone cartridge, preamplifier, and system calibration, compliant with Intrinsic Safe

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number EX378B02
Product Name ICP MICROPHONE SYSTEM
Sound Field Free-Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 3 to 10000 Hz
Dynamic Range 16 to 146 dB re 20µPa
View Details
Measurement microphone - CRY335 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 20000 Hz
Dynamic Range 15 dB re 20µPa
View Details
Measurement Microphone - M2211 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 21 to 144 dB re 20µPa
View Details
ICP Microphone System - 378A14 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 173 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details