PCB Piezotronics, Inc. Precision Condenser Microphone 377A15

Description
1 in prepolarized pressure microphone
Datasheet
Description
1 in prepolarized pressure microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377A15 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377A15
Precision Condenser Microphone 377A15
1 in prepolarized pressure microphone

1 in prepolarized pressure microphone

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377A15
Product Name Precision Condenser Microphone
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.9360 inch (23.77 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 5 to 20000 Hz
Dynamic Range 55 to 160 dB re 20µPa
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details