PCB Piezotronics, Inc. Microphone Preamplifier 426A30

Description
1/2-inch preamplifier with 7-pin LEMO conn. (for externally polarized microphones)
Datasheet
Description
1/2-inch preamplifier with 7-pin LEMO conn. (for externally polarized microphones)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - 426A30 - PCB Piezotronics, Inc.
Depew, NY, United States
Microphone Preamplifier
426A30
Microphone Preamplifier 426A30
1/2-inch preamplifier with 7-pin LEMO conn. (for externally polarized microphones)

1/2-inch preamplifier with 7-pin LEMO conn. (for externally polarized microphones)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 426A30
Product Name Microphone Preamplifier
Frequency Response 10 to 126000 Hz
Actual Size 0.5000 inch (12.7 mm)
Thickness / Height 5.2 inch (132 mm)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field
Frequency Response 6.5 to 140000 Hz
Dynamic Range 43 to 168 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
ICP Microphone System - 378C13 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
CRY341 Measurement microphone sets - CRY341-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 30 to 160 dB re 20µPa
View Details