PCB Piezotronics, Inc. Phantom Power Microphone Preamplifier 426A14

Description
Patented preamplifier phantom powered 48 V for prepolarized microphones, XLR conn
Datasheet
Description
Patented preamplifier phantom powered 48 V for prepolarized microphones, XLR conn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phantom Power Microphone Preamplifier - 426A14 - PCB Piezotronics, Inc.
Depew, NY, United States
Phantom Power Microphone Preamplifier
426A14
Phantom Power Microphone Preamplifier 426A14
Patented preamplifier phantom powered 48 V for prepolarized microphones, XLR conn

Patented preamplifier phantom powered 48 V for prepolarized microphones, XLR conn

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 426A14
Product Name Phantom Power Microphone Preamplifier
Frequency Response 1.8 Hz
Actual Size 0.7900 inch (20.07 mm)
Thickness / Height 6.5 inch (165 mm)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 20 to 50000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement microphone - CRY375 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
ICP Microphone System - 378C13 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details