PCB Piezotronics, Inc. PRM2103 AND 377B02 MICROPHONE PRM2103-FF

Description
Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included) For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm2103-ff
Description
Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included) For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm2103-ff

Suppliers

Company
Product
Description
Supplier Links
PRM2103 AND 377B02 MICROPHONE - PRM2103-FF - PCB Piezotronics, Inc.
Depew, NY, United States
PRM2103 AND 377B02 MICROPHONE
PRM2103-FF
PRM2103 AND 377B02 MICROPHONE PRM2103-FF
Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included) For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm2103-ff

Permanent outdoor preamplifier for Model 831 with remote calibration check, humidity reading and heater, 377B02 pre-polarized microphone. (CBL203 or CBL208 cables not included)

For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm2103-ff

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number PRM2103-FF
Product Name PRM2103 AND 377B02 MICROPHONE
Features Integral Pre-amplifier; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 10 to 100000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
CRY351 Measurement microphone sets - CRY351-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 20 to 140 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
ICP MICROPHONE SYSTEM - 378A21 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details