PCB Piezotronics, Inc. ICP Low Noise Microphone System 378A04

Description
MICROPHONE AND PREAMPLIFIER, LOW NOISE, 1/2" FREE-FIELD PREPOLARIZED This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration.
Description
MICROPHONE AND PREAMPLIFIER, LOW NOISE, 1/2" FREE-FIELD PREPOLARIZED This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration.
Datasheet
Datasheet Summary
Powered by GS/AI

Model 378A04 is a low noise microphone system designed for high sensitivity and minimal noise interference. It features a prepolarized (0V) design with a noise floor of 6.5 dB(A) (5.5 dB(A) typical) and a sensitivity of 450 mV/Pa. The microphone operates effectively within a frequency range of 10 Hz to 16 kHz (± 2 dB) and can handle sound pressure levels up to 130 dB re 20 OºPa. This system is suitable for various applications, including computer disk drive testing, electric vehicle sound quality assessment, environmental noise monitoring, and sound power measurements. It requires a constant current supply of 4 to 20 mA and utilizes coaxial cables, which can lead to cost savings compared to traditional models. The microphone is calibrated to standards traceable to NIST and is backed by PCB's quality commitment, which includes a five-year warranty. The operating temperature range is from -40 to +176 °F (-40 to +80 °C), making it suitable for demanding environments. Optional accessories are available to enhance its functionality.

Datasheet Summary
Powered by GS/AI

Model 378A04 is a low noise microphone system designed for high sensitivity and minimal noise interference. It features a prepolarized (0V) design with a noise floor of 6.5 dB(A) (5.5 dB(A) typical) and a sensitivity of 450 mV/Pa. The microphone operates effectively within a frequency range of 10 Hz to 16 kHz (± 2 dB) and can handle sound pressure levels up to 130 dB re 20 OºPa. This system is suitable for various applications, including computer disk drive testing, electric vehicle sound quality assessment, environmental noise monitoring, and sound power measurements. It requires a constant current supply of 4 to 20 mA and utilizes coaxial cables, which can lead to cost savings compared to traditional models. The microphone is calibrated to standards traceable to NIST and is backed by PCB's quality commitment, which includes a five-year warranty. The operating temperature range is from -40 to +176 °F (-40 to +80 °C), making it suitable for demanding environments. Optional accessories are available to enhance its functionality.

Suppliers

Company
Product
Description
Supplier Links
ICP Low Noise Microphone System - 378A04 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Low Noise Microphone System
378A04
ICP Low Noise Microphone System 378A04
MICROPHONE AND PREAMPLIFIER, LOW NOISE, 1/2" FREE-FIELD PREPOLARIZED This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration.

MICROPHONE AND PREAMPLIFIER, LOW NOISE, 1/2" FREE-FIELD PREPOLARIZED

This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378A04
Product Name ICP Low Noise Microphone System
Sound Field Free-Field
Dynamic Range 100 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 450 mV/Pa (3.10E6 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Microphone - M2211 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 21 to 144 dB re 20µPa
View Details
Microphone Preamplifier - 426A30 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Frequency Response 10 to 126000 Hz
Actual Size 0.5000 inch (12.7 mm)
Thickness / Height 5.2 inch (132 mm)
View Details
Measurement microphone - CRY333 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details