PCB Piezotronics, Inc. STEREO PAIR PHANTOM POWER MICROPHONE SYSTEMS 379A33

Description
Patented phantom powered stereo matched pair of 48V, 24V or 12V, 377A06 microphone and 426A14 preamplifier systems
Datasheet
Description
Patented phantom powered stereo matched pair of 48V, 24V or 12V, 377A06 microphone and 426A14 preamplifier systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STEREO PAIR PHANTOM POWER MICROPHONE SYSTEMS - 379A33 - PCB Piezotronics, Inc.
Depew, NY, United States
STEREO PAIR PHANTOM POWER MICROPHONE SYSTEMS
379A33
STEREO PAIR PHANTOM POWER MICROPHONE SYSTEMS 379A33
Patented phantom powered stereo matched pair of 48V, 24V or 12V, 377A06 microphone and 426A14 preamplifier systems

Patented phantom powered stereo matched pair of 48V, 24V or 12V, 377A06 microphone and 426A14 preamplifier systems

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 379A33
Product Name STEREO PAIR PHANTOM POWER MICROPHONE SYSTEMS
Sound Field Free-Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 8 to 12500 Hz
Dynamic Range 16 to 146 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130A23 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 20000 Hz
Dynamic Range 143 dB re 20µPa
View Details
CRY331 Measurement microphone sets - CRY331-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 3.15 to 16000 Hz
Dynamic Range 16 to 138 dB re 20µPa
View Details