Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY332

Description
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 10 kHz; sensitivity: 31.6 mV/Pa; dynamic range: 16 - 140 dB CRY332 is a 1/2'' pressure-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability. CRY332 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.
Datasheet
Description
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 10 kHz; sensitivity: 31.6 mV/Pa; dynamic range: 16 - 140 dB CRY332 is a 1/2'' pressure-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability. CRY332 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY332 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY332
Measurement microphone CRY332
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 10 kHz; sensitivity: 31.6 mV/Pa; dynamic range: 16 - 140 dB CRY332 is a 1/2'' pressure-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability. CRY332 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Pressure field type; pre-polarization; frequency response: 3.15 Hz - 10 kHz; sensitivity: 31.6 mV/Pa; dynamic range: 16 - 140 dB

CRY332 is a 1/2'' pressure-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability. CRY332 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY332
Product Name Measurement microphone
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 16 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 18 to 130 dB re 20µPa
View Details
CRY351 Measurement microphone sets - CRY351-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 20 to 140 dB re 20µPa
View Details
ICP Microphone System - 378B02 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details