PCB Piezotronics, Inc. RUGGED ICP® MICROPHONE SYSTEM 379A13

Description
Rugged Microphone Kit, 378C20 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter
Description
Rugged Microphone Kit, 378C20 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter
Datasheet
Datasheet Summary
Powered by GS/AI

The RUGGED ICP® MICROPHONE SYSTEM, model 379A13, features a nominal microphone diameter of 1/2 inch and offers a frequency response range from 3.75 Hz to 16,000 Hz, with a sensitivity of -26 dB re 1 V/Pa. It operates effectively within a temperature range of -40 to +176 °F and is designed to withstand various environmental conditions, including humidity levels of 0 to 100% non-condensing. This microphone system has a dynamic range of 137 dB re 20 µPa and an inherent noise level of 16 dB(A) re 20 µPa. It is TEDS compliant, allowing for digital communication in accordance with IEEE 1451.4 standards. The microphone requires an excitation voltage of 20 to 30 VDC and operates with a constant current excitation of 2 to 20 mA. Constructed from stainless alloy, the microphone features a rear venting design and is equipped with a BNC jack for electrical connectivity. The dimensions of the microphone are 0.52 inches in diameter and 3.62 inches in height with a standard grid cap. The weight of the microphone is approximately 1.63 oz. Supplied accessories include a rugged grid cap and a calibration adapter. This product is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The RUGGED ICP® MICROPHONE SYSTEM, model 379A13, features a nominal microphone diameter of 1/2 inch and offers a frequency response range from 3.75 Hz to 16,000 Hz, with a sensitivity of -26 dB re 1 V/Pa. It operates effectively within a temperature range of -40 to +176 °F and is designed to withstand various environmental conditions, including humidity levels of 0 to 100% non-condensing. This microphone system has a dynamic range of 137 dB re 20 µPa and an inherent noise level of 16 dB(A) re 20 µPa. It is TEDS compliant, allowing for digital communication in accordance with IEEE 1451.4 standards. The microphone requires an excitation voltage of 20 to 30 VDC and operates with a constant current excitation of 2 to 20 mA. Constructed from stainless alloy, the microphone features a rear venting design and is equipped with a BNC jack for electrical connectivity. The dimensions of the microphone are 0.52 inches in diameter and 3.62 inches in height with a standard grid cap. The weight of the microphone is approximately 1.63 oz. Supplied accessories include a rugged grid cap and a calibration adapter. This product is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
RUGGED ICP® MICROPHONE SYSTEM - 379A13 - PCB Piezotronics, Inc.
Depew, NY, United States
RUGGED ICP® MICROPHONE SYSTEM
379A13
RUGGED ICP® MICROPHONE SYSTEM 379A13
Rugged Microphone Kit, 378C20 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter

Rugged Microphone Kit, 378C20 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 379A13
Product Name RUGGED ICP® MICROPHONE SYSTEM
Dynamic Range 137 dB re 20µPa
Actual Size 0.5000 inch (12.7 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 18 to 134 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 2541 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
CRY333 Measurement microphone sets - CRY333-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 10 to 20000 Hz
Dynamic Range 14 to 130 dB re 20µPa
View Details