PCB Piezotronics, Inc. RUGGED ICP® MICROPHONE SYSTEM 379A12

Description
Rugged Microphone Kit, 378B02 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter
Description
Rugged Microphone Kit, 378B02 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter
Datasheet
Datasheet Summary
Powered by GS/AI

The RUGGED ICP¬Æ MICROPHONE SYSTEM, model 379A12, features a nominal microphone diameter of 1/2 inch and offers a frequency response range from 3.75 Hz to 20,000 Hz, with a sensitivity of -26 dB re 1 V/Pa. It operates effectively in a temperature range of -40 to +176 ¬8F and is designed to withstand various environmental conditions, including humidity levels from 0 to 100% (non-condensing). The microphone has a dynamic range of 137 dB re 20 ¬µPa and an inherent noise level of 15.5 dB(A) re 20 ¬µPa. This model is TEDS compliant, allowing for digital communication in accordance with IEEE 1451.4 standards. The microphone requires an excitation voltage of 20 to 30 VDC and operates with a constant current excitation of 2 to 20 mA. It features a stainless alloy housing and is equipped with a BNC jack for electrical connectivity. The microphone's dimensions are 0.52 inches in diameter and 3.62 inches in height, weighing approximately 1.63 oz. Included accessories are a rugged grid cap and a calibration adapter, enhancing its usability in various applications. This microphone system is suitable for engineers seeking a robust and reliable solution for sound measurement in challenging environments.

Datasheet Summary
Powered by GS/AI

The RUGGED ICP¬Æ MICROPHONE SYSTEM, model 379A12, features a nominal microphone diameter of 1/2 inch and offers a frequency response range from 3.75 Hz to 20,000 Hz, with a sensitivity of -26 dB re 1 V/Pa. It operates effectively in a temperature range of -40 to +176 ¬8F and is designed to withstand various environmental conditions, including humidity levels from 0 to 100% (non-condensing). The microphone has a dynamic range of 137 dB re 20 ¬µPa and an inherent noise level of 15.5 dB(A) re 20 ¬µPa. This model is TEDS compliant, allowing for digital communication in accordance with IEEE 1451.4 standards. The microphone requires an excitation voltage of 20 to 30 VDC and operates with a constant current excitation of 2 to 20 mA. It features a stainless alloy housing and is equipped with a BNC jack for electrical connectivity. The microphone's dimensions are 0.52 inches in diameter and 3.62 inches in height, weighing approximately 1.63 oz. Included accessories are a rugged grid cap and a calibration adapter, enhancing its usability in various applications. This microphone system is suitable for engineers seeking a robust and reliable solution for sound measurement in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
RUGGED ICP® MICROPHONE SYSTEM - 379A12 - PCB Piezotronics, Inc.
Depew, NY, United States
RUGGED ICP® MICROPHONE SYSTEM
379A12
RUGGED ICP® MICROPHONE SYSTEM 379A12
Rugged Microphone Kit, 378B02 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter

Rugged Microphone Kit, 378B02 Microphone & Preamplifier, 079A52 Rugged Grid Cap & 079A59 Calibration Adapter

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 379A12
Product Name RUGGED ICP® MICROPHONE SYSTEM
Sound Field Free-Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5000 inch (12.7 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 3 to 20000 Hz
Dynamic Range 18 to 131 dB re 20µPa
View Details
Measurement microphone - CRY375 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
Precision Condenser Microphone - 377A21 - PCB Piezotronics, Inc.
Specs
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details