Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY375

Description
CRY375 is a 1/2'' external-polarizatio n 200 V free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.
Description
CRY375 is a 1/2'' external-polarizatio n 200 V free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY375 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY375
Measurement microphone CRY375
CRY375 is a 1/2'' external-polarizatio n 200 V free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.

CRY375 is a 1/2'' external-polarization 200 V free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY375
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Pressure Field
Frequency Response 16 to 70000 Hz
Dynamic Range 48 to 169 dB re 20µPa
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 378A12 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY312 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 8000 Hz
Dynamic Range 10 dB re 20µPa
View Details