PCB Piezotronics, Inc. Precision Condenser Microphone 377A21

Description
1/2" prepoplarized random incidence condenser microphone, low sensitivity, high frequency
Datasheet
Description
1/2" prepoplarized random incidence condenser microphone, low sensitivity, high frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377A21 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377A21
Precision Condenser Microphone 377A21
1/2" prepoplarized random incidence condenser microphone, low sensitivity, high frequency

1/2" prepoplarized random incidence condenser microphone, low sensitivity, high frequency

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377A21
Product Name Precision Condenser Microphone
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
ICP MICROPHONE SYSTEM - 378A12 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY352 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details