PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM 378C20

Description
1/2" prepolarized random-incidence condenser microphone, 50 mV/Pa (+/-1.5 dB), with 1/2" ICP® preamplifier
Datasheet
Description
1/2" prepolarized random-incidence condenser microphone, 50 mV/Pa (+/-1.5 dB), with 1/2" ICP® preamplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - 378C20 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
378C20
ICP MICROPHONE SYSTEM 378C20
1/2" prepolarized random-incidence condenser microphone, 50 mV/Pa (+/-1.5 dB), with 1/2" ICP® preamplifier

1/2" prepolarized random-incidence condenser microphone, 50 mV/Pa (+/-1.5 dB), with 1/2" ICP® preamplifier

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378C20
Product Name ICP MICROPHONE SYSTEM
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 3.15 to 20000 Hz
Dynamic Range 21 to 162 dB re 20µPa
View Details
Measurement microphone - CRY372 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
Precision Condenser Microphone - 377C20/426A14 - PCB Piezotronics, Inc.
Specs
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details