PCB Piezotronics, Inc. ICP Microphone System 378C01

Description
1/4" free-field, prepolarized 377C01 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377C01 426B03
Datasheet
Description
1/4" free-field, prepolarized 377C01 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377C01 426B03
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 378C01 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
378C01
ICP Microphone System 378C01
1/4" free-field, prepolarized 377C01 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377C01 426B03

1/4" free-field, prepolarized 377C01 microphone and 426B03 preamplifier. TEDS programmed

This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information.
377C01
426B03

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378C01
Product Name ICP Microphone System
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 2 mV/Pa (13789 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Free-Field
Frequency Response 4 to 100000 Hz
Dynamic Range 35 to 164 dB re 20µPa
View Details
Measurement Microphone - M2211 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 21 to 144 dB re 20µPa
View Details
ICP Low Noise Microphone System - 378A04 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 100 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details