PCB Piezotronics, Inc. ICP Microphone System 378C13

Description
TEDS 377C13 pressure microphone and 426E01 preamplifier, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)
Datasheet
Description
TEDS 377C13 pressure microphone and 426E01 preamplifier, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 378C13 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
378C13
ICP Microphone System 378C13
TEDS 377C13 pressure microphone and 426E01 preamplifier, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)

TEDS 377C13 pressure microphone and 426E01 preamplifier, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378C13
Product Name ICP Microphone System
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 20000 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 377C20 - PCB Piezotronics, Inc.
Specs
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details