PCB Piezotronics, Inc. PHANTOM POWER MICROPHONE SYSTEM 376A32

Description
Patented phantom powered 48V, 24V or 12V, 377B02 microphone and 426A14 preamplifier system
Datasheet
Description
Patented phantom powered 48V, 24V or 12V, 377B02 microphone and 426A14 preamplifier system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHANTOM POWER MICROPHONE SYSTEM - 376A32 - PCB Piezotronics, Inc.
Depew, NY, United States
PHANTOM POWER MICROPHONE SYSTEM
376A32
PHANTOM POWER MICROPHONE SYSTEM 376A32
Patented phantom powered 48V, 24V or 12V, 377B02 microphone and 426A14 preamplifier system

Patented phantom powered 48V, 24V or 12V, 377B02 microphone and 426A14 preamplifier system

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 376A32
Product Name PHANTOM POWER MICROPHONE SYSTEM
Sound Field Free-Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 144 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 765M22 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
Measurement microphone - CRY336 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 15 dB re 20µPa
View Details