PCB Piezotronics, Inc. Precision Condenser Microphone 377A14

Description
1/4 inch Pressure Mic Prepolarized, side vent
Datasheet
Description
1/4 inch Pressure Mic Prepolarized, side vent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377A14 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377A14
Precision Condenser Microphone 377A14
1/4 inch Pressure Mic Prepolarized, side vent

1/4 inch Pressure Mic Prepolarized, side vent

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377A14
Product Name Precision Condenser Microphone
Sound Field Pressure Field
Dynamic Range 174 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 1 mV/Pa (6895 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 10 to 16000 Hz
Nominal Size 1/2"
View Details
High Intensity Acoustic Sensor (Microphone) - 567M7 - Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 5.2 to 5000 Hz
Dynamic Range 191 dB re 20µPa
View Details
Measurement microphone - CRY352 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
MIC 1/2
Specs
Sound Field Free-Field
View Details