PCB Piezotronics, Inc. ICP Microphone System 378B02

Description
1/2" prepolarized free-field condenser microphone, 50 mV/Pa (+/-1.5 dB), 3.75 Hz - 20 kHz (+/-2 dB) with 1/2" ICP® preamplifier (426E01) and TEDS This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02 426E01
Datasheet
Description
1/2" prepolarized free-field condenser microphone, 50 mV/Pa (+/-1.5 dB), 3.75 Hz - 20 kHz (+/-2 dB) with 1/2" ICP® preamplifier (426E01) and TEDS This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02 426E01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 378B02 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
378B02
ICP Microphone System 378B02
1/2" prepolarized free-field condenser microphone, 50 mV/Pa (+/-1.5 dB), 3.75 Hz - 20 kHz (+/-2 dB) with 1/2" ICP® preamplifier (426E01) and TEDS This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02 426E01

1/2" prepolarized free-field condenser microphone, 50 mV/Pa (+/-1.5 dB), 3.75 Hz - 20 kHz (+/-2 dB) with 1/2" ICP® preamplifier (426E01) and TEDS

This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information.
377B02
426E01

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378B02
Product Name ICP Microphone System
Sound Field Free-Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 18 to 130 dB re 20µPa
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
Precision Condenser Microphone - 377A15 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.9360 inch (23.77 mm)
View Details
Measurement microphone - CRY335 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 20000 Hz
Dynamic Range 15 dB re 20µPa
View Details