PCB Piezotronics, Inc. ICP Microphone System 378A14

Description
1/4" pressure prepolarized 377A14 microphone and 426A05 preamplifier, TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377A14 426A05
Datasheet
Description
1/4" pressure prepolarized 377A14 microphone and 426A05 preamplifier, TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377A14 426A05
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 378A14 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
378A14
ICP Microphone System 378A14
1/4" pressure prepolarized 377A14 microphone and 426A05 preamplifier, TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377A14 426A05

1/4" pressure prepolarized 377A14 microphone and 426A05 preamplifier, TEDS programmed

This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information.
377A14
426A05

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378A14
Product Name ICP Microphone System
Sound Field Pressure Field
Dynamic Range 173 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 1 mV/Pa (6895 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 8 to 12500 Hz
Dynamic Range 16 to 146 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
ICP® Electret Array Microphone - 130F21 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details