Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY342

Description
Pressure field type; pre-polarization; frequency response: 4 Hz - 70 kHz; sensitivity: 1.6 mV/Pa; dynamic range: 30 - 170 dB CRY342 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 70kHz within the frequency range and a very wide dynamic range. CRY342 is a kind of high-performance measurement microphone.
Datasheet
Description
Pressure field type; pre-polarization; frequency response: 4 Hz - 70 kHz; sensitivity: 1.6 mV/Pa; dynamic range: 30 - 170 dB CRY342 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 70kHz within the frequency range and a very wide dynamic range. CRY342 is a kind of high-performance measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY342 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY342
Measurement microphone CRY342
Pressure field type; pre-polarization; frequency response: 4 Hz - 70 kHz; sensitivity: 1.6 mV/Pa; dynamic range: 30 - 170 dB CRY342 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 70kHz within the frequency range and a very wide dynamic range. CRY342 is a kind of high-performance measurement microphone.

Pressure field type; pre-polarization; frequency response: 4 Hz - 70 kHz; sensitivity: 1.6 mV/Pa; dynamic range: 30 - 170 dB

CRY342 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 70kHz within the frequency range and a very wide dynamic range. CRY342 is a kind of high-performance measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY342
Product Name Measurement microphone
Sound Field Pressure Field
Frequency Response 70000 Hz
Dynamic Range 30 dB re 20µPa
Actual Size 0.2756 inch (7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement microphone - CRY352 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
High Intensity Acoustic Sensor - 765M30 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details