PCB Piezotronics, Inc. Precision Condenser Microphone 377C41

Description
1/2" condenser microphone, free-field, 200 V Polarization
Datasheet
Description
1/2" condenser microphone, free-field, 200 V Polarization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377C41 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377C41
Precision Condenser Microphone 377C41
1/2" condenser microphone, free-field, 200 V Polarization

1/2" condenser microphone, free-field, 200 V Polarization

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377C41
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 44.5 mV/Pa (306812 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Sound Field Pressure Field
Nominal Size 1"
Actual Size 1 inch (25.4 mm)
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130F21 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
Measurement microphone - CRY335 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 20000 Hz
Dynamic Range 15 dB re 20µPa
View Details