PCB Piezotronics, Inc. Precision Condenser Microphone 377C13

Description
1/2" pressure, prepolarized condenser microphone, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)
Datasheet
Description
1/2" pressure, prepolarized condenser microphone, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377C13 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377C13
Precision Condenser Microphone 377C13
1/2" pressure, prepolarized condenser microphone, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)

1/2" pressure, prepolarized condenser microphone, 12.6 mV/Pa (+/-2 dB), 3.2 Hz to 20 kHz (+/-2 dB), 4Hz to 12.5 kHz (+/-1 dB)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377C13
Product Name Precision Condenser Microphone
Sound Field Pressure Field
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 10 to 100000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
PRM831 with 377B02 microphone - PRM831-FF - PCB Piezotronics, Inc.
Specs
Features Outdoor
View Details