Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY371

Description
Free field type; pre-polarization; frequency response: 3.15 Hz - 40 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY371 is a 1/2'' free-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range, so that it is ideal for outdoor and indoor applications. CRY371 is a kind of high-performance measurement microphone.
Datasheet
Description
Free field type; pre-polarization; frequency response: 3.15 Hz - 40 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY371 is a 1/2'' free-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range, so that it is ideal for outdoor and indoor applications. CRY371 is a kind of high-performance measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY371 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY371
Measurement microphone CRY371
Free field type; pre-polarization; frequency response: 3.15 Hz - 40 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY371 is a 1/2'' free-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range, so that it is ideal for outdoor and indoor applications. CRY371 is a kind of high-performance measurement microphone.

Free field type; pre-polarization; frequency response: 3.15 Hz - 40 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB

CRY371 is a 1/2'' free-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range, so that it is ideal for outdoor and indoor applications. CRY371 is a kind of high-performance measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY371
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 3.15 to 40000 Hz
Dynamic Range 21 to 162 dB re 20µPa
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
ICP Microphone System - 378B11 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
CRY333 Measurement microphone sets - CRY333-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 10 to 20000 Hz
Dynamic Range 14 to 130 dB re 20µPa
View Details