PCB Piezotronics, Inc. Precision Condenser Microphone 377A07

Description
1/2" free field prepolarized condensor microphone, low frequency
Datasheet
Description
1/2" free field prepolarized condensor microphone, low frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377A07 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377A07
Precision Condenser Microphone 377A07
1/2" free field prepolarized condensor microphone, low frequency

1/2" free field prepolarized condensor microphone, low frequency

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377A07
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 147 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

¼” Free-field Microphone, Prepolarized, - -4954-A-023- - Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 3 to 80000 Hz
Nominal Size 1/4"
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
Microphone Preamplifier - 426A30 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Frequency Response 10 to 126000 Hz
Actual Size 0.5000 inch (12.7 mm)
Thickness / Height 5.2 inch (132 mm)
View Details
Measurement microphone - CRY376 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details