PCB Piezotronics, Inc. Precision Condenser Microphone 377C20/426A14

Description
377C20 microphone paired with a 426A14 preamplifier
Datasheet
Description
377C20 microphone paired with a 426A14 preamplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377C20/426A14 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377C20/426A14
Precision Condenser Microphone 377C20/426A14
377C20 microphone paired with a 426A14 preamplifier

377C20 microphone paired with a 426A14 preamplifier

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377C20/426A14
Product Name Precision Condenser Microphone
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Features Integral Pre-amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 377A12 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY331 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details