PCB Piezotronics, Inc. Microphone Preamplifier 426B31

Description
1/4" preamplifier with 7-pin LEMO conn. (for externally polarized microphones)
Datasheet
Description
1/4" preamplifier with 7-pin LEMO conn. (for externally polarized microphones)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - 426B31 - PCB Piezotronics, Inc.
Depew, NY, United States
Microphone Preamplifier
426B31
Microphone Preamplifier 426B31
1/4" preamplifier with 7-pin LEMO conn. (for externally polarized microphones)

1/4" preamplifier with 7-pin LEMO conn. (for externally polarized microphones)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 426B31
Product Name Microphone Preamplifier
Frequency Response 10 to 126000 Hz
Actual Size 0.2500 inch (6.35 mm)
Thickness / Height 4 inch (102 mm)
Impedance 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Pressure Field
Frequency Response 5 to 20000 Hz
Dynamic Range 30 to 140 dB re 20µPa
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130E21 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details