PCB Piezotronics, Inc. PROBE MICROPHONE ICP® 377B26

Description
Probe Microphone ICP® How we compare with our competitors.
Datasheet
Description
Probe Microphone ICP® How we compare with our competitors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROBE MICROPHONE ICP® - 377B26 - PCB Piezotronics, Inc.
Depew, NY, United States
PROBE MICROPHONE ICP®
377B26
PROBE MICROPHONE ICP® 377B26
Probe Microphone ICP® How we compare with our competitors.

Probe Microphone ICP®

How we compare with our competitors.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377B26
Product Name PROBE MICROPHONE ICP®
Dynamic Range 165 dB re 20µPa
Actual Size 0.5000 inch (12.7 mm)
Thickness / Height 4.4 inch (112 mm)
Sensitivity 2.15 mV/Pa (14823 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Sound Field Pressure Field
Frequency Response 6.5 to 140000 Hz
Dynamic Range 52 to 168 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 939M10 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
Phantom Power Microphone Preamplifier - 426A14 - PCB Piezotronics, Inc.
Specs
Frequency Response 1.8 Hz
Actual Size 0.7900 inch (20.07 mm)
Thickness / Height 6.5 inch (165 mm)
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details